Miniature power level rotary switch with shaft actuation, PC-turret terminals, and a plain black knob. It offers 2 to 8 positions with 45° indexing and nonshorting (break-before-make) contact timing. Rated for 2A at 125V AC or 1A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance 100 megohms minimum at 500V DC, and dielectric strength 1,000V AC for one minute. Mechanical life is 15,000 operations; electrical life is 7,500. Operating torque ranges from 0.03 to 0.15 Nm. Housing and bushing are nickel-plated brass, shaft is nickel-plated brass, contacts are silver alloy. Operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. Panel cutout is 0.220 inch diameter, maximum panel thickness is 0.095 inch with standard hardware. UL recognized when marked.
Miniature Power Level Rotary
Rotary Switch 2 ~ 8 Position SP8T 2A (AC), 1A (DC) 125VAC Panel Mount, Through Hole
MINIATURE POWER LEVEL ROTARY
Rotary Switches SP W/ 2-8 POS SMALL KNOB WHT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRX108-BB | 360-3941-ND | 2300-MRX108-BB | MRX108-BB |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | ||
| Current Rating | 2.0 amps | 2.0 amps | ||
| AC Voltage Rating | 125 volts | |||
| DC Voltage Rating | 30 volts | |||
| Positions per Pole | SP8T | 2 ~ 8 |