The MRT23-A is a miniature power level rotary switch with solder lug terminals and a 60° indexing angle. It is rated for 5A at 125V AC or 3A at 30V DC, with a contact resistance of 10 milliohms maximum. The switch features butt contacts, break-before-make timing, and a mechanical life of 15,000 operations. The housing is brass with nickel plating, and the movable contacts are silver alloy. Operating torque ranges from 0.02 to 0.05 Nm, with an operating temperature range of -10°C to +70°C. Mounting torque is 0.686 Nm. UL recognition is available when ordered with marking. The package size and terminal configuration follow the MRT series standard with a 0.079 inch diameter shaft and 0.117 inch terminal height.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switches DPDT ON-OFF-ON BLACK KNOB
Switch, Miniature, Rotary, 2 Pole, 3 Position, Knob Actuation
SWITCH, ROTARY, 2POLE, 3 POSITION, 3A, 30V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:5A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRT23-A | 2300-MRT23-A | MRT23-A | 70192068 | 10X5294 |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches | Switch, Miniature, Rotary, 2 Pole, 3 Position, Knob Actuation | Switch, Rotary, 2Pole, 3 Position, 3A, 30V; No. Of Switch Positions Nkk Switches |
| Actuator Type | Knobbed Shaft | ||||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | ||
| AC Voltage Rating | 125 volts | 125 volts | 125 volts | ||
| DC Voltage Rating | 30 volts | 30 volts | |||
| Positions per Pole | DPDT | 3 Position |