The MRT22-A is a miniature power level rotary switch with solder lug terminals and a shaft-actuated plain black knob. It features butt contacts, 120° indexing, and nonshorting (break-before-make) contact timing. The switch is rated for 10A at 125V AC or 4A at 30V DC, with a contact resistance of 10 milliohms maximum and an insulation resistance of 200 megohms minimum at 500V DC. It has a mechanical life of 15,000 operations and an electrical life of 7,500 operations. The operating torque range is 0.02 to 0.05 Nm, and the operating temperature range is -10°C to +70°C. The housing is brass with nickel plating, and the contacts are silver alloy. The switch is UL-recognized when ordered with marking, certified at 10A @ 125V AC. Mounting torque is 0.686 Nm, and the panel cutout maximum effective thickness is 2.7mm.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switches ROTARY ACT DPT CTR PC WHT TIP KNOB
SWITCH, ROTARY, 2POLE, 2 POSITION, 4A, 30V; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:120°; Contact Current AC Max:10A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRT22-A | 2300-MRT22-A | MRT22-A | 10X5289 |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches | Switch, Rotary, 2Pole, 2 Position, 4A, 30V; No. Of Switch Positions Nkk Switches |
| Actuator Type | Knobbed Shaft | |||
| Current Rating | 10.0 amps | 10.0 amps | ||
| AC Voltage Rating | 125 volts | 125 volts | ||
| DC Voltage Rating | 30 volts |