The MRK112 is a half-inch diameter, IP67-rated, process-sealed rotary switch with 1 pole and 2-12 positions, designed for PCB mounting. It uses a nonshorting (break-before-make) contact system with a phosphor bronze and gold-plated rotary contactor disk, and has a brass shaft with nickel plating and a fiberglass reinforced polyamide base. Electrical rating is 0.4VA maximum at 28V AC/DC, with 50 milliohms maximum contact resistance and 100 megohms minimum insulation resistance at 500V DC. Dielectric strength is 500V AC for 1 minute. Operating torque is 0.005-0.02 Nm, mechanical life is 30,000 operations, and electrical life is 10,000 operations. Operating temperature is -10°C to +70°C. Mounting torque is 0.686 Nm. The MRK112-CB variant includes a color-tipped red knob (C) and black base (B), as defined by the series knob color codes.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches Series MR .5 Dia , Logic Level
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRK112-CB | 2300-MRK112-CB | MRK112-CB |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 0.4 amps | ||
| AC Voltage Rating | 28 volts |