The MRAN206-BG is a half-inch diameter, process-sealed rotary switch with a shaft actuator and PC terminals, rated for 2 poles and 2-6 positions. It uses a self-cleaning sliding contact with break-before-make timing and 30° indexing. Contact resistance is 10 milliohms maximum, insulation resistance is 100 megohms minimum at 500V DC, and dielectric strength is 1,000V AC for 1 minute. Electrical life is 10,000 operations, mechanical life is 30,000 operations, and operating torque is 0.02-0.07 Nm. It is rated for 250mA at 125V AC resistive load. The shaft is brass with nickel plating, contacts are copper with silver plating, and the base is diallyl phthalate. The housing is zinc alloy with zinc plating. Operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. The switch includes a plain black knob. It is not UL or CSA certified.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRAN206-BG | 2300-MRAN206-BG |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| AC Voltage Rating | 125 volts |