NKK Switches Half-Inch Diameter Process Sealed Rotary MRK112-CH

Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRK112 is a half-inch diameter, process-sealed rotary switch with 1 pole and 12 positions, featuring a nonshorting, self-cleaning rotary contactor disk and 30° indexing. It has a brass shaft with nickel plating, a fiberglass reinforced polyamide base, and phosphor bronze contacts with gold plating. The switch meets IP67 of IEC60529 standards for sealing, operates with a torque range of 0.005 to 0.02 Nm, and supports a maximum electrical load of 0.4 VA at 28 V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 100 megohms minimum, and dielectric strength is 500 V AC for 1 minute. The mounting torque is 0.686 Nm, and it is designed for PCB mounting with molded-in terminals. The operating temperature range is -10°C to +70°C.

Datasheet Summary
Powered by GS/AI

The MRK112 is a half-inch diameter, process-sealed rotary switch with 1 pole and 12 positions, featuring a nonshorting, self-cleaning rotary contactor disk and 30° indexing. It has a brass shaft with nickel plating, a fiberglass reinforced polyamide base, and phosphor bronze contacts with gold plating. The switch meets IP67 of IEC60529 standards for sealing, operates with a torque range of 0.005 to 0.02 Nm, and supports a maximum electrical load of 0.4 VA at 28 V AC/DC. Contact resistance is 50 milliohms maximum, insulation resistance is 100 megohms minimum, and dielectric strength is 500 V AC for 1 minute. The mounting torque is 0.686 Nm, and it is designed for PCB mounting with molded-in terminals. The operating temperature range is -10°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Half-Inch Diameter Process Sealed Rotary - MRK112-CH - NKK Switches
Scottsdale, AZ, United States
Half-Inch Diameter Process Sealed Rotary
MRK112-CH
Half-Inch Diameter Process Sealed Rotary MRK112-CH
Half-Inch Diameter Process Sealed Rotary

Half-Inch Diameter Process Sealed Rotary

Supplier's Site Datasheet
Rotary Switches - 2300-MRK112-CH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRK112-CH
Rotary Switches 2300-MRK112-CH
HALF-INCH DIAMETER PROCESS SEALED ROTARY

HALF-INCH DIAMETER PROCESS SEALED ROTARY

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
MRK112-CH
Rotary Switches MRK112-CH
Rotary Switches SP 11 POS LOW SHAFT PC GRAY TIPPED KNOB

Rotary Switches SP 11 POS LOW SHAFT PC GRAY TIPPED KNOB

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number MRK112-CH 2300-MRK112-CH MRK112-CH
Product Name Half-Inch Diameter Process Sealed Rotary Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.4 amps
AC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL13ETW01-001 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
5 suppliers
High Security Keylock - CKL13ETW01-015 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin SMT DIP Rotary - FR02KC10P-R - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type Gull Wing
View Details
10mm Ultra-Thin DIP Rotary - FR01AR16HB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers