The MRB12B-A is a miniature, process-sealed, PCB-mounted rotary switch with SPDT circuit and 90° indexing. It has a double-flatted bushing, straight PCB terminals with bracket, and a plain black knob. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 80 milliohms max and insulation resistance of 100 megohms min at 500V DC. Contact timing is break-before-make. Mechanical life is 30,000 operations, electrical life 10,000. Operating torque is 0.04Nm average. Terminal spacing is 2.54mm x 2.54mm. Operating temperature ranges from -10°C to +70°C. With optional AT535 o-ring, it meets IP67 per IEC60529. Shaft is nickel-plated brass, contacts are beryllium copper with gold plating. Mounting torque is 0.686Nm. The switch is not UL or CSA certified.
MINIATURE PCB PROCESS SEALED ROTARY
Rotary Switch 2 Position SPDT 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
Rotary Switches SP 2 POS SHAFT ACUTR BRACKET PC BLK KNOB
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB12B-A | 2300-MRB12B-A | MRB12B-A-ND | MRB12B-A |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | ||
| Current Rating | 0.4 amps | |||
| AC Voltage Rating | 28 volts | |||
| DC Voltage Rating | 28 volts | |||
| Positions per Pole | SPDT | 2 |