NKK Switches Subminiature Process Sealed Rotary NR01105ANG13

Description
Subminiature Process Sealed Rotaries Light Operating Feel Sliding Dual-Contact Mechanism for Improved Contact Reliability Anti-lifting Design with Crimped Bracket Feet for Secure PC Mounting Totally Sealed Construction
Request a Quote Datasheet
Description
Subminiature Process Sealed Rotaries Light Operating Feel Sliding Dual-Contact Mechanism for Improved Contact Reliability Anti-lifting Design with Crimped Bracket Feet for Secure PC Mounting Totally Sealed Construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Process Sealed Rotary - NR01105ANG13 - NKK Switches
Scottsdale, AZ, United States
Subminiature Process Sealed Rotary
NR01105ANG13
Subminiature Process Sealed Rotary NR01105ANG13
Subminiature Process Sealed Rotaries Light Operating Feel Sliding Dual-Contact Mechanism for Improved Contact Reliability Anti-lifting Design with Crimped Bracket Feet for Secure PC Mounting Totally Sealed Construction

Subminiature Process Sealed Rotaries

  • Light Operating Feel
  • Sliding Dual-Contact Mechanism for Improved Contact Reliability
  • Anti-lifting Design with Crimped Bracket Feet for Secure PC Mounting
  • Totally Sealed Construction
Supplier's Site Datasheet
Rotary Switches - 360-3644-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-3644-ND
Rotary Switches 360-3644-ND
Rotary Switch 5 Position SP5T 0.4VA (AC/DC) 28VAC Through Hole

Rotary Switch 5 Position SP5T 0.4VA (AC/DC) 28VAC Through Hole

Buy Now Datasheet
Rotary Switches 2300-NR01105ANG13
SUBINIATURE PROCESS SEALED ROTARY

SUBINIATURE PROCESS SEALED ROTARY

Supplier's Site Datasheet
Rotary Switch, Sp5T, 0.4Va, 28Vac/dc, Th; No. Of Switch Positions Nkk Switches - 30AC8774 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp5T, 0.4Va, 28Vac/dc, Th; No. Of Switch Positions Nkk Switches
30AC8774
Rotary Switch, Sp5T, 0.4Va, 28Vac/dc, Th; No. Of Switch Positions Nkk Switches 30AC8774
ROTARY SWITCH, SP5T, 0.4VA, 28VAC/DC, TH; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:28V; Product Range:NR01 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, SP5T, 0.4VA, 28VAC/DC, TH; No. of Switch Positions:5 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:28V; Product Range:NR01 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
NR01105ANG13
Rotary Switches NR01105ANG13
Rotary Switches 5POS 1P NO KNOB 28VAC/DC NonShrt

Rotary Switches 5POS 1P NO KNOB 28VAC/DC NonShrt

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number NR01105ANG13 360-3644-ND 2300-NR01105ANG13 30AC8774 NR01105ANG13
Product Name Subminiature Process Sealed Rotary Rotary Switches Rotary Switches Rotary Switch, Sp5T, 0.4Va, 28Vac/dc, Th; No. Of Switch Positions Nkk Switches Rotary Switches
Actuator Type Knobbed Shaft Knobbed Shaft
Current Rating 0.4 amps
AC Voltage Rating 28 volts 28 volts
DC Voltage Rating 28 volts
Terminal Type PC Pin PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-038 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Membrane Keypad - FMBP12BF - NKK Switches
Specs
Terminal Type Cable with Connector
Operating Temperature 5 to 122 F (-15 to 50 C)
View Details
High Security Keylock - CKL12ATW01-040 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers