The MRB14B-BA is a miniature, sealed, PCB-mounted rotary switch with SP3T circuitry and 45° indexing, featuring straight PC terminals with a bracket. It has a 6mm double-flat brass bushing, beryllium copper contacts with gold plating, and a polyamide base. Maximum resistive load is 0.4VA at 28V AC/DC, with contact resistance under 80 milliohms and insulation resistance over 100 megohms at 500V DC. Operating temperature ranges from -10°C to +70°C. IP67 sealing is achieved with the optional AT535 o-ring. Contact timing is nonshorting (break-before-make).
MINIATURE PCB PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRB14B-BA | 2300-MRB14B-BA |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.4 amps | |
| AC Voltage Rating | 28 volts |