The NR01104ANG13-2H is a subminiature process sealed rotary switch with a 4-position, single-pole configuration, designed for logic-level circuits. It features a 45° indexing, non-shorting contact timing, and apositive detent mechanism with a nominal operating torque of 0.02 Nm. The switch has a subminiature footprint of 10.7 mm × 10.7 mm, with terminals spaced at 2.54 mm × 2.54 mm for standard PCB mounting. The housing is made of glass fiber reinforced polyester, the rotor of polyacetal, and contacts are gold-plated phosphor bronze and beryllium copper for reliable low-current performance. It is rated for 0.4 VA maximum at 28 V AC/DC, with an electrical life of 10,000 cycles, an operating temperature range of -25°C to +70°C, and is process sealed with insert-molded terminals for protection during automated assembly. The part meets PCB soldering specifications for wave and manual soldering but is not certified by UL or CSA.
Subminiature Process Sealed Rotaries
Rotary Switch 4 Position SP4T 0.4VA (AC/DC) 28VAC Through Hole
SUBINIATURE PROCESS SEALED ROTARY
ROTARY SWITCH, SP4T, 0.4VA, 28VAC/DC, TH; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:28V; Product Range:NR01 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches 4POS 1P 28VAC/DC GRY FLNGE 45Deg NonShrt
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | NR01104ANG13-2H | 360-3635-ND | 2300-NR01104ANG13-2H | 30AC8773 | NR01104ANG13-2H |
| Product Name | Subminiature Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switch, Sp4T, 0.4Va, 28Vac/dc, Th; No. Of Switch Positions Nkk Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | |||
| Current Rating | 0.4 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Terminal Type | PC Pin | PC Pins |