The PS4 is a 30A, nonshorting, 30° indexing rotary switch with 4 poles, featuring a D-flat shaft and adjustable stopper settings from 2 to 11 positions. It has one common and 44 load terminals, with brass and silver-plated stationary contacts and a silver alloy movable contact. The case and knob are phenolic resin, the shaft is brass with nickel plating, and terminals are copper with silver plating. Operating torque is 0.14Nm per pole, with a mounting torque of 2.94Nm and a maximum panel thickness of 4.8mm with locking ring. It operates from -10°C to +70°C and meets UL File No. E44145 when ordered with /U or /CUL suffix.
Standard Size Rotary Switches
Rotary Switches 30 AMP 4P 2-11 POS
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | PS4 | 2300-PS4 | PS4 |
| Product Name | Standard Size Rotary | Rotary Switches | Rotary Switches |
| Current Rating | 30.0 amps |