The MRAN403-BB is a half-inch diameter, process-sealed rotary switch with four poles and 2-3 position settings, featuring PC terminals and a plain black knob. It uses a self-cleaning sliding contact with break-before-make timing and 30° indexing. Rated for 250mA at 125V AC resistive loads, it has a contact resistance of 10 milliohms max, insulation resistance of 100 megohms min at 500V DC, and dielectric strength of 1,000V AC for one minute. Mechanical life is 30,000 operations; electrical life is 10,000 operations. Operating torque is 0.02-0.07 Nm. The shaft is brass with nickel plating; contacts are copper with silver plating; terminals and base are brass and diallyl phthalate, respectively. Operating temperature is -10°C to +70°C. Mounting torque is 0.686 Nm. It is not UL or CSA certified.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRAN403-BB | 2300-MRAN403-BB |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| AC Voltage Rating | 125 volts |