NKK Switches Miniature PCB Process Sealed Rotary MRB22H

Description
Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C ~ +70°C
Request a Quote Datasheet
Description
Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C ~ +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature PCB Process Sealed Rotary - MRB22H - NKK Switches
Scottsdale, AZ, United States
Miniature PCB Process Sealed Rotary
MRB22H
Miniature PCB Process Sealed Rotary MRB22H
Size/Specifications Features Miniature 0.4VA @ 28V AC/DC 6mm diameter double flat threaded bushing Panel seal with optional AT535 o-ring Bracket, PC terminals 45° & 90° step sizes Operating temperature –10°C ~ +70°C
    • Size/Specifications
    • Features
  • Miniature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter double flat threaded bushing
  • Panel seal with optional AT535 o-ring
  • Bracket, PC terminals
  • 45° & 90° step sizes
  • Operating temperature –10°C ~ +70°C
Supplier's Site Datasheet
Rotary Switches - 2300-MRB22H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRB22H
Rotary Switches 2300-MRB22H
MINIATURE PCB PROCESS SEALED ROTARY

MINIATURE PCB PROCESS SEALED ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number MRB22H 2300-MRB22H
Product Name Miniature PCB Process Sealed Rotary Rotary Switches
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - HS16-1S-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
2 suppliers
Keylock Switches - CKM13ETW01-012-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 45 degrees
View Details
2 suppliers
Keylock Switches - CKL12BTW01-077-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
Membrane Keypad - FMBP16BF - NKK Switches
Specs
Terminal Type Cable with Connector
Operating Temperature 5 to 122 F (-15 to 50 C)
View Details