The PS4N is a 30A, nonshorting, 4-pole rotary switch with 30° indexing and adjustable stopper settings from 2 to 11 positions. It features a D-flat shaft, phenolic resin case and knob, brass shaft with nickel plating, and copper terminals with silver plating. Contact resistance is 10 milliohms maximum, insulation resistance is 200 megohms minimum at 500V DC, and dielectric strength is 1,500V AC for one minute. Mechanical life is 10,000 operations minimum, and electrical life is 5,000 operations minimum. Operating temperature range is -10°C to +70°C. Mounting torque is 2.94 Nm, with a maximum panel thickness of 4.8 mm with locking ring. The switch is certified under UL File No. E44145 when ordered with the appropriate suffix.
Standard Size Rotary Switches
Rotary Switches 30 AMP 4P 2-11 POS
Switch, Rotary, Screw Terminal w/Hardware, 30A @ 125VAC, 30A @ 250 VAC
SWITCH, ROTARY, 4POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:30A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | PS4N | 2300-PS4N | PS4N | 70192049 | 10X8819 |
| Product Name | Standard Size Rotary | Rotary Switches | Rotary Switches | Switch, Rotary, Screw Terminal w/Hardware, 30A @ 125VAC, 30A @ 250 VAC | Switch, Rotary, 4Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches |
| Current Rating | 30.0 amps | 30.0 amps | 30.0 amps | ||
| AC Voltage Rating | 125 volts | 125 volts | 250 volts | ||
| Positions per Pole | SP11T | 11 Position | |||
| Terminal Type | Screw Terminal | Solder Terminals |