The NDKR16P is an 8mm sealed DIP rotary switch for logic-level circuits, with a shaft actuator and 16 hexadecimal positions. Its sealed construction prevents contamination and supports automated soldering. Contacts are bifurcated, spring-loaded gold-plated beryllium copper and brass, with nonshorting timing. Switching rating is 100 mA at 5 V DC; nonswitching is 100 mA at 50 V DC. Contact resistance is ≤80 milliohms per circuit, insulation resistance ≥1,000 megohms at 250 V DC, and dielectric strength is 250 V AC for one minute. Mechanical and electrical life is 20,000 detent operations minimum. Nominal operating torque is 0.006 Nm. Housing and base are glass fiber reinforced polyamide rated UL94V-0. Terminals are crimped brass with gold plating in a 3-by-3 grid spaced 2.54 mm (0.100 inch) apart. Epoxy seals protect terminals from flux and solvents.
ND-Series 8mm Process Sealed DIP Rotaries
Coded Rotary Switches 16 POSTION REAL CODE SHAFT ACTUATOR PC
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | NDKR16P | NDKR16P |
| Product Name | 8mm Process Sealed DIP Rotary | Coded Rotary Switches |
| Current Rating | 0.1 amps |