The MRB24H-BB is a miniature, PCB-mounted rotary switch with a double-flat bushing and right-angle terminals with bracket, designed for logic-level circuits. It has a 90° indexing for DP3T circuit configuration, with nonshorting contact timing and an average operating torque of 0.04 Nm. The switch is constructed with sealed terminals and optional o-ring sealing to meet IP67, and operates within a temperature range of -10°C to +70°C. Contact resistance is 80 milliohms maximum, with insulation resistance of 100 megohms minimum at 500V DC. The terminal spacing is 2.54 mm x 2.54 mm to conform to standard PCB grids. The shaft is brass with nickel plating, and contacts are beryllium copper and copper with gold plating. The mechanical life is 30,000 operations minimum, and electrical life is 10,000 operations minimum under resistive load of 0.4VA at 28V AC/DC.
MINIATURE PCB PROCESS SEALED ROTARY
Rotary Switches DP 3 POS SHAFT ACUTR RA BRKT PC WHT TIPPD
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB24H-BB | 2300-MRB24H-BB | MRB24H-BB |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 0.4 amps | ||
| AC Voltage Rating | 28 volts |