NKK Switches 8mm Process Sealed SMT DIP Rotary ND3FR16B

Description
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Request a Quote Datasheet
Description
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm Process Sealed SMT DIP Rotary - ND3FR16B - NKK Switches
Scottsdale, AZ, United States
8mm Process Sealed SMT DIP Rotary
ND3FR16B
8mm Process Sealed SMT DIP Rotary ND3FR16B
ND3-Series 8mm Process Sealed SMT DIP Rotaries Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability. Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices. Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard. Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.

ND3-Series 8mm Process Sealed SMT DIP Rotaries

  • Sealed construction prevents contact contamination and allows automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting.
  • Detent mechanism designed for crisp, positive action for accurate switch setting. Bifurcated, spring-loaded contacts give unmatched logic-level reliability.
  • Heat-tolerant resin body meets UL flammability rating of 94V-0 and maintains switch reliability through automated soldering process, including vapor-phase soldering of SMT devices.
  • Crimped terminals ensure secure PCB mounting and prevent dislodgment during soldering. .100" terminal grid spacing between pin centers, plus 3-x-3 terminal arrangement for footprint pattern equivalent to industry standard.
  • Gull-winged terminals for SMD ensure mechanical stability during soldering and simplify solder-joint inspection. Epoxy-sealed terminals lock out flux, solvents, and other contaminants.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
ND3FR16B
Coded Rotary Switches ND3FR16B
Coded Rotary Switches SMD HEXDEC ROT DIP

Coded Rotary Switches SMD HEXDEC ROT DIP

Buy Now Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number ND3FR16B ND3FR16B
Product Name 8mm Process Sealed SMT DIP Rotary Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKM12BFW01-005 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Ultra-Thin DIP Rotary Switch - FD02FC16H-R - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers