The MRK206 is a half-inch diameter, process-sealed rotary switch with PC terminals, rated for 2-pole, 2-to-6 position operation with nonshorting contact timing. It features a self-cleaning rotary contactor disk, gold-plated phosphor bronze contacts, and a polyamide cover. The switch meets IP67 of IEC60529 standards when panel-mounted. Electrical capacity is 0.4 VA maximum at 28 V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 100 megohms min. Operating torque ranges from 0.005 to 0.02 Nm, and indexing is 30°. Mechanical life is 30,000 operations, electrical life is 10,000. Body depth is 0.398 inches. The housing is zinc alloy with zinc plating, and the shaft is brass with nickel plating. Operating temperature is -10°C to +70°C.
Half-Inch Diameter Process Sealed Rotary
Rotary Switch 2 ~ 6 Position DP6T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches DP 6 POSITION LOW SHAFT ACTUATOR PC
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRK206 | 360-3810-ND | 2300-MRK206 | MRK206 | 10X5275 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches | Half-Inch Diameter Process Sealed Rotary Nkk Switches |
| Current Rating | 0.4 amps | ||||
| AC Voltage Rating | 28 volts | ||||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | DP6T | 2 ~ 6 | |||
| Terminal Type | PC Pin | PC Pins |