NKK Switches Coded Rotary Switches NDFR10P

Description
Coded Rotary Switches 10 POSTION REAL CODE FLUSH ACTUATOR PC
Datasheet
Description
Coded Rotary Switches 10 POSTION REAL CODE FLUSH ACTUATOR PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
NDFR10P
Coded Rotary Switches NDFR10P
Coded Rotary Switches 10 POSTION REAL CODE FLUSH ACTUATOR PC

Coded Rotary Switches 10 POSTION REAL CODE FLUSH ACTUATOR PC

Buy Now Datasheet
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches - 10X8743 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
10X8743
Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches 10X8743
SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number NDFR10P 10X8743
Product Name Coded Rotary Switches Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details