The MRB24B-CH is a miniature PCB-mounted rotary switch from the MRB series, featuring a double-flatted bushing, straight PC terminals with bracket, and DP3T circuitry with 45° indexing. It has a resistive load capacity of 0.4VA maximum at 28V AC/DC, contact resistance of 80 milliohms maximum, and insulation resistance of 100 megohms minimum at 500V DC. The switch operates with nonshorting (break-before-make) contact timing and an average operating torque of 0.04Nm. It meets IP67 sealing standards when used with the optional AT535 o-ring. The terminal spacing is 2.54mm x 2.54mm, compatible with standard PCB grid layouts. Operating temperature ranges from -10°C to +70°C. Mechanical life is 30,000 operations minimum; electrical life is 10,000 operations minimum.
MINIATURE PCB PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRB24B-CH | 2300-MRB24B-CH |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.4 amps | |
| AC Voltage Rating | 28 volts |