The MRT23 is a miniature power level rotary switch with solder lug terminals, rated for 5A at 125V AC or 3A at 30V DC, featuring butt contacts with break-before-make timing and a 60° indexing angle. It has a mechanical life of 15,000 operations and an electrical life of 7,500 operations. The housing is brass with nickel plating, and the movable contacts are silver alloy. Mounting requires 0.686 Nm torque, and the operating temperature range is -10°C to +70°C. UL recognition is available only when ordered with marking. The switch includes a positive detent mechanism and adjustable stopper plate for 2-8 position settings.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switches Series MR .5 Dia , Logic Level
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRT23-CB | 2300-MRT23-CB | MRT23-CB |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 5.0 amps | ||
| AC Voltage Rating | 125 volts |