The MRK112-BF is a half-inch diameter, process-sealed rotary switch with 1 pole and 12 positions, featuring PC terminals and a black low-profile actuator. It uses a self-cleaning rotary contactor disk with break-before-make timing and meets IP67 of IEC60529 for environmental sealing. Contact resistance is 50 milliohms maximum, insulation resistance is 100 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The operating torque range is 0.005 to 0.02 Nm, with 30° indexing and an operating temperature range of -10°C to +70°C. The actuator is shaft-mounted with a brass shaft and nickel plating; contacts are phosphor bronze with gold plating, and the base is fiberglass-reinforce
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches LO PRO SHFT 2-12 POS GREEN TIPPED
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRK112-BF | 2300-MRK112-BF | MRK112-BF |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 0.4 amps | ||
| AC Voltage Rating | 28 volts |