The MRB14H-A is a miniature sealed rotary switch with right-angle PCB terminals and a bracket, designed for low-voltage logic circuits. It has a double-flatted bushing, 90° indexing for an ON-NONE-ON circuit, and break-before-make contact timing. Contact resistance is 80 milliohms maximum, insulation resistance is 100 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Operating torque is 0.04Nm, with a mechanical life of 30,000 operations and electrical life of 10,000 operations. Operating temperature ranges from -10°C to +70°C. Panel sealing with the optional AT535 o-ring meets IP67 of IEC60529. Terminal spacing is 2.54mm x 2.54mm. Mounting torque is 0.686Nm.
Rotary Switch 3 Position SP3T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole, Right Angle
MINIATURE PCB PROCESS SEALED ROTARY
MINIATURE PCB PROCESS SEALED ROTARY
Rotary Switches Series MRB Mini PCB, Rotaries
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB14H-A | MRB14H-A-ND | 2300-MRB14H-A | 10X5237 | MRB14H-A |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches | Miniature Pcb Process Sealed Rotary Nkk Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | |||
| Current Rating | 0.4 amps | ||||
| AC Voltage Rating | 28 volts | ||||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP3T | 3 |