NKK Switches Half-Inch Diameter Process Sealed Rotary MRK112-CA

Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRK112 is a half-inch diameter, process-sealed rotary switch with 1 pole and 12 positions, featuring a self-cleaning rotary contactor disk and break-before-make contact timing. It has a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and an insulation resistance of 100 megohms minimum. The switch meets IP67 protection standards per IEC60529, operates from -10°C to +70°C, and has a mechanical life of 30,000 operations. It uses phosphor bronze with gold plating for contacts and terminals, and is designed for PCB mounting with a 30° indexing angle. The mounting torque is 0.686Nm, and it includes a polyamide cover for sealing. The shaft is brass with nickel plating, and the housing is zinc alloy with zinc plating.

Datasheet Summary
Powered by GS/AI

The MRK112 is a half-inch diameter, process-sealed rotary switch with 1 pole and 12 positions, featuring a self-cleaning rotary contactor disk and break-before-make contact timing. It has a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and an insulation resistance of 100 megohms minimum. The switch meets IP67 protection standards per IEC60529, operates from -10°C to +70°C, and has a mechanical life of 30,000 operations. It uses phosphor bronze with gold plating for contacts and terminals, and is designed for PCB mounting with a 30° indexing angle. The mounting torque is 0.686Nm, and it includes a polyamide cover for sealing. The shaft is brass with nickel plating, and the housing is zinc alloy with zinc plating.

Suppliers

Company
Product
Description
Supplier Links
Half-Inch Diameter Process Sealed Rotary - MRK112-CA - NKK Switches
Scottsdale, AZ, United States
Half-Inch Diameter Process Sealed Rotary
MRK112-CA
Half-Inch Diameter Process Sealed Rotary MRK112-CA
Half-Inch Diameter Process Sealed Rotary

Half-Inch Diameter Process Sealed Rotary

Supplier's Site Datasheet
Rotary Switches - 2300-MRK112-CA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRK112-CA
Rotary Switches 2300-MRK112-CA
HALF-INCH DIAMETER PROCESS SEALED ROTARY

HALF-INCH DIAMETER PROCESS SEALED ROTARY

Supplier's Site Datasheet
Rotary Switches - MRK112-CA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
MRK112-CA-ND
Rotary Switches MRK112-CA-ND
Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number MRK112-CA 2300-MRK112-CA MRK112-CA-ND
Product Name Half-Inch Diameter Process Sealed Rotary Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft Knobbed Shaft
Current Rating 0.4 amps
AC Voltage Rating 28 volts
DC Voltage Rating 28 volts
Positions per Pole SP12T 2 ~ 12
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-029 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12ATW01-044 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-033 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers