NKK Switches Rotary Switches PS2N

Description
Rotary Switch 2 ~ 11 Position SP11T 30A (AC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 11 Position SP11T 30A (AC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2362-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2362-ND
Rotary Switches 360-2362-ND
Rotary Switch 2 ~ 11 Position SP11T 30A (AC) 125VAC Panel Mount

Rotary Switch 2 ~ 11 Position SP11T 30A (AC) 125VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches - 10X8814 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches
10X8814
Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches 10X8814
SWITCH, ROTARY, 2POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:30A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 2POLE, 11 POSITION, PANEL; No. of Switch Positions:11 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:30A; Contact Voltage AC Max:250V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 30A @ 125VAC, 30A @ 250VAC - 70192251 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 30A @ 125VAC, 30A @ 250VAC
70192251
SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 30A @ 125VAC, 30A @ 250VAC 70192251
SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 30A @ 125VAC, 30A @ 250VAC

SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 30A @ 125VAC, 30A @ 250VAC

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
PS2N
Rotary Switches PS2N
Rotary Switches 30 AMP 2P 2-11 POS

Rotary Switches 30 AMP 2P 2-11 POS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2362-ND 10X8814 70192251 PS2N
Product Name Rotary Switches Switch, Rotary, 2Pole, 11 Position, Panel; No. Of Switch Positions Nkk Switches SWITCH, ROTARY, SCREW TERMINAL W/HARDWARE, 30A @ 125VAC, 30A @ 250VAC Rotary Switches
Actuator Type Flush Actuator
Current Rating 30.0 amps 30.0 amps 30.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 1 2
Unlock Full Specs
to access all available technical data

Similar Products