The MRA206 is a half-inch diameter, process-sealed rotary switch with a shaft actuator and PC terminals, designed for low-voltage, low-current logic-level circuits. It features 2 poles with 2 to 6 adjustable positions and nonshorting (break-before-make) contact timing. The switch has a contact resistance of 10 milliohms maximum, an insulation resistance of 100 megohms minimum at 500V DC, and a dielectric strength of 1,000V AC for one minute. The electrical capacity is 250mA at 125V AC, with an operating torque range of 0.02 to 0.07 Nm. The mechanical life is 30,000 operations minimum, and the electrical life is 10,000 operations minimum. The housing is made of zinc alloy with zinc plating, the shaft is brass with nickel plating, and contacts are copper with silver plating. The operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. The switch is not UL recognized or CSA certified.
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 2300-MRA206-CE |
| Product Name | Rotary Switches |