The PS1 is a single-pole, nonshoring rotary switch rated for 30A at 125/250V AC, with 30° indexing and 2 to 11 positional stops. It features a D-flat shaft, phenolic resin case and knob, and brass stationary contacts with silver plating. The switch has a maximum operating torque of 0.14Nm per pole, mechanical life of 10,000 operations, and electrical life of 5,000 operations. It operates from -10°C to +70°C and meets UL File No. E44145 when ordered with /U or /CUL suffix. Mounting requires a 2.94Nm torque and accommodate panel thickness up to 4.8mm with locking ring. Terminal connections are copper with silver plating.
Standard Size Rotary Switches
Rotary Switches 30 AMP 1P 2-11 POS
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | PS1 | 2300-PS1 | PS1 |
| Product Name | Standard Size Rotary | Rotary Switches | Rotary Switches |
| Current Rating | 30.0 amps |