The MRAN403-BF is a half-inch diameter, process-sealed rotary switch with 4 poles and 2-3 positions, featuring PC terminals and a plain black knob. It has a contact resistance of 10 milliohms maximum, an insulation resistance of 100 megohms minimum at 500V DC, and a dielectric strength of 1,000V AC for one minute. The switch operates with nonshorting (break-before-make) timing and a 30° indexing angle. The shaft is brass with nickel plating, and contacts are copper with silver plating. The base is diallyl phthalate. Operating temperature ranges from -10°C to +70°C. It is designed for low-voltage, low-current logic circuits and has a mechanical life of 30,000 operations and an electrical life of 10,000 operations. Mounting requires a 6.86 Nm torque. The body depth behind the panel is 16.8 mm, with a footprint of 9.5 mm diameter for all poles.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRAN403-BF | 2300-MRAN403-BF |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| AC Voltage Rating | 125 volts |