The ND3FC10P is an 8mm sealed SMT DIP rotary switch with screwdriver actuation, 10 decimal positions, and gull-wing terminals for upright mounting. It features a sealed construction with gull-wing terminals for mechanical stability and solder joint inspection, a 0.100" (2.54mm) terminal grid spacing, and epoxy-sealed terminals to resist contamination. The switch operates at 100mA at 5V DC switching and 50V DC nonswitching, with 80 milliohms maximum contact resistance and 20,000 detent operations electrical and mechanical life. The actuator and housing are made of glass fiber reinforced polyamide rated UL94V-0, with a -25°C to +85°C operating temperature range. Terminals are gold-plated brass, and the device supports reflow soldering with the actuator set to the 7 position.
ND3-Series 8mm Process Sealed SMT DIP Rotaries
Coded Rotary Switches 10 POSTION COMP CODE FLUSH ACTUATOR SMT
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | ND3FC10P | ND3FC10P |
| Product Name | 8mm Process Sealed SMT DIP Rotary | Coded Rotary Switches |
| Current Rating | 0.1 amps |