The MRAN206-BF is a half-inch diameter process sealed rotary switch with a shaft actuator, PCB terminals, and 2 poles with 2 to 6 positions. It features a self-cleaning sliding contact and nonshoring (break-before-make) timing. Electrical capacity is 250mA at 125V AC. Contact resistance is 10 milliohms maximum, insulation resistance 100 megohms minimum at 500V DC, and dielectric strength 1,000V AC for one minute. Mechanical life is 30,000 operations, electrical life 10,000. Operating torque is 0.02 to 0.07 Nm. The shaft is brass with nickel plating, contacts are phosphor bronze with gold plating, and the base is diallyl phthalate. Operating temperature ranges from -10°C to +70°C. Mounting depth is 0.661 inch, with a mounting torque of 0.686 Nm. The actuator is a plain black knob.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRAN206-BF | 2300-MRAN206-BF |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| AC Voltage Rating | 125 volts |