Miniature power level rotary switch with PC-turret terminals, adjustable 2-8 position settings, and a large color-tipped black knob. Features a self-cleaning sliding contact, nonshorting break-before-make timing, and a brass shaft with nickel plating. Rated for 2A at 125V AC or 1A at 30V DC resistive load, with 10 milliohms maximum contact resistance and 100 megohms minimum insulation resistance at 500V DC. Mechanical life is 15,000 operations, electrical life 7,500 operations. Operating torque range is 0.03 to 0.15 Nm. Mounting requires 0.686 Nm torque. Operating temperature range is -10°C to +70°C. UL recognized when ordered with marking. Dimensions include a 12.2 mm shaft diameter and 31 mm mounting height.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switch 2 ~ 8 Position SP8T 2A (AC), 1A (DC) 125VAC Panel Mount, Through Hole
Rotary Switches SP W/ 2-8 POS LARGE KNOB WHT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRX108-CB | 2300-MRX108-CB | MRX108-CB-ND | MRX108-CB |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | ||
| Current Rating | 2.0 amps | 2.0 amps | ||
| AC Voltage Rating | 125 volts | |||
| DC Voltage Rating | 30 volts | |||
| Positions per Pole | SP8T | 2 ~ 8 |