The MRB22B-A is a miniature, PCB-mounted, sealed rotary switch with double-flatted bushing for panel stability. It features a DPDT circuit with ON-NONE-ON functionality and 90° indexing. The terminal spacing is 0.100 inch (2.54 mm) for standard PCB grid compatibility. The switch has a resistive load capacity of 0.4 VA maximum at 28 V AC/DC, contact resistance of 80 milliohms maximum, and insulation resistance of 100 megohms minimum. It operates with a nonshorting contact timing and an average torque of 0.04 Nm. The construction is sealed to prevent contamination, and with the optional AT535 o-ring, it meets IP67. The operating temperature range is -10°C to +70°C. The frame and bushing are metal, with brass shaft and tin-plated brass terminals. The switch is designed for low-voltage, low-current logic circuits and has a mechanical life of 30,000 operations and an electrical life of 10,000 operations.
Rotary Switch 2 Position DPDT 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
MINIATURE PCB PROCESS SEALED ROTARY
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB22B-A | MRB22B-A-ND | 2300-MRB22B-A |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | |
| Current Rating | 0.4 amps | ||
| AC Voltage Rating | 28 volts | ||
| DC Voltage Rating | 28 volts | ||
| Positions per Pole | DPDT | 2 |