The MRK112-BB is a half-inch diameter, process-sealed rotary switch with 1 pole and 12 positions, featuring a shaft actuator with PC terminals and a plain black knob. It meets IP67 of IEC60529 standards, with a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, insulation resistance of 100 megohms minimum at 500V DC, and dielectric strength of 500V AC for 1 minute. The switch has a mechanical life of 30,000 operations and an electrical life of 10,000 operations, with a contact timing of nonshorting (break-before-make).
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches LO PRO SHFT 2-12 POS WHITE TIPPED
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRK112-BB | 2300-MRK112-BB | MRK112-BB |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 0.4 amps | ||
| AC Voltage Rating | 28 volts |