The MRB24B is a miniature, sealed, PCB-mounted rotary switch with a double-flat bushing for panel mounting and straight PCB terminals with bracket. It features a 90° indexing and DP3T circuit configuration, with a maximum electrical capacity of 0.4VA at 28V AC/DC. The switch has nonshorting (break-before-make) contact timing, 80 milliohms maximum contact resistance, and operates between -10°C and +70°C. The housing is fully sealed with an optional AT535 o-ring meeting IP67 per IEC60529. Terminal spacing is 2.54mm x 2.54mm, compatible with standard PCB grids. Mechanical life is 30,000 operations, and electrical life is 10,000 operations. The shaft is brass with nickel plating, contacts are beryllium copper and copper with gold plating, and the base is polyamide.
Rotary Switch 3 Position DP3T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
MINIATURE PCB PROCESS SEALED ROTARY
SWITCH, ROTARY, 2POLE, 3 POSITION, 0.1A, 28V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:28V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches ON-ON-ON BRACKET PC NO KNOB
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB24B | 360-2882-ND | 2300-MRB24B | 10X5244 | MRB24B |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches | Switch, Rotary, 2Pole, 3 Position, 0.1A, 28V; No. Of Switch Positions Nkk Switches | Rotary Switches |
| Current Rating | 0.4 amps | 0.1 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | DP3T | 3 | 3 Position | ||
| Terminal Type | PC Pin | PC Pins |