The NDFC10H is an 8mm process sealed DIP rotary switch with screwdriver actuation, complement-coded decimal positions, and right-angle PC terminals. It features a sealed construction with nitrile butadiene rubber O-rings and glass fiber reinforced polyamide housing and base, rated UL94V-0. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC, with contact resistance of 80 milliohms maximum and insulation resistance of 1,000 megohms minimum. It provides 20,000 detent operations mechanical and electrical life, operates from -25°C to +75°C, and uses bifurcated, spring-loaded gold-plated contacts with nonshorting (break-before-make) timing. The terminal grid spacing is 0.100
ND-Series 8mm Process Sealed DIP Rotaries
SWITCH, ROTARY, 1POLE, 10 POSITION, 0.1A, 5V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Coded Rotary Switches R/A BCD SELECTOR
| NKK Switches | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | NDFC10H | 10X8738 | NDFC10H |
| Product Name | 8mm Process Sealed DIP Rotary | Switch, Rotary, 1Pole, 10 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches | Coded Rotary Switches |
| Current Rating | 0.1 amps |