Miniature power level rotary switch with four poles, 2 positions, and PC-turret terminals. Features a positive detent mechanism, nonshorting (break-before-make) contact timing, and a brass shaft with nickel plating. Rated for 10A at 125V AC or 4A at 30V DC, with contact resistance of 10 milliohms maximum, insulation resistance of 100 megohms minimum at 500V DC, and dielectric strength of 1,000V AC for one minute. Mechanical life is 15,000 operations, electrical life is 7,500 operations. Operating torque is 0.03 to 0.15 Nm, with an operating temperature range of -10°C to +70°C. Mounting requires 0.686 Nm torque. UL recognized when ordered with marking.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switches 4P W/ 2 POS SMALL KNOB RED
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRX402-BC | 2300-MRX402-BC | MRX402-BC |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 2.0 amps | ||
| AC Voltage Rating | 125 volts |