The MRX402 is a four-pole miniature power rotary switch with 2-position operation and PC-turret terminals. It has a 45° indexing angle and break-before-make contact timing. Rated for 2A at 125V AC or 1A at 30V DC, it features a contact resistance of 10 milliohms maximum and insulation resistance of 100 megohms minimum at 500V DC. Dielectric strength is 1,000V AC for one minute. Mechanical life is 15,000 operations; electrical life is 7,500 operations. Operating torque ranges from 0.03 to 0.15 Nm. The shaft and housing are brass with nickel plating, contacts are silver alloy, and the base is phenolic resin. Operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. UL recognition is available when ordered with marking.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switches 4P W/ 2 POS SMALL KNOB WHT
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRX402-BB | 2300-MRX402-BB | MRX402-BB |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 2.0 amps | ||
| AC Voltage Rating | 125 volts |