The MRAN206-BB is a half-inch diameter, process-sealed rotary switch with 2 poles and 2 to 6 positions, featuring a shaft actuator and PC terminals. It has a 30° indexing angle and nonshorting contact timing. Contact resistance is 10 milliohms max, insulation resistance is 100 megohms min at 500V DC, and dielectric strength is 1,000V AC for 1 minute. Electrical life is 10,000 operations; mechanical life is 30,000. Operating torque ranges from 0.02 to 0.07 Nm. The housing is zinc alloy with zinc plating, the shaft is brass with nickel plating, and contacts are copper with silver plating. The base is diallyl phthalate. Operating temperature range is -10°C to +70°C. It does not meet UL or CSA certifications. Panel depth behind mounting is 8.2 to 16.8 mm and includes a black plain knob.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | MRAN206-BB | 2300-MRAN206-BB |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| AC Voltage Rating | 125 volts |