The MRY106 is a miniature power level rotary switch with a single pole and 2 to 6 positions, featuring a turret terminal and rotary contactor dish mechanism. It is rated for 0.4 VA maximum at 28 V AC/DC, with contact resistance of 10 milliohms max and insulation resistance of 100 megohms min at 500 V DC. Dielectric strength is 1,000 V AC for one minute. The indexing angle is 60°, with operating torque of 0.02 to 0.10 Nm. Mechanical life is 15,000 operations, electrical life is 7,500 operations. Shaft and housing are brass with nickel plating; movable contacts are copper with silver plating. Operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. UL recognized when ordered with marking. Panel cutout diameter is 9.5 mm for standard hardware.
Miniature Power Level Rotary
Rotary Switch 2 ~ 6 Position SP6T 3A (AC), 2A (DC) 125VAC Panel Mount
MINIATURE POWER LEVEL ROTARY
MINIATURE POWER LEVEL ROTARY
Rotary Switches DP4POSSHAFTACUTR PC-TURRET TERMINALS
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRY106 | 360-4046-ND | 2300-MRY106 | 67AC7425 | MRY106 |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches | Miniature Power Level Rotary Nkk Switches | Rotary Switches |
| Current Rating | 3.0 amps | 3.0 amps | |||
| AC Voltage Rating | 125 volts | ||||
| DC Voltage Rating | 30 volts | ||||
| Positions per Pole | SP6T | 2 ~ 6 | |||
| Terminal Type | Solder Turret | Solder Terminals |