The ND3FC16H is a sealed 8mm SMT DIP rotary switch with screwdriver actuation, 16 hexadecimal positions, and gull-wing terminals for right-angle mounting. It features a glass fiber reinforced polyamide housing and base rated UL94V-0, with bifurcated spring-loaded contacts for logic-level reliability. The switch has a switching rating of 100mA at 5V DC and a nonswitching rating of 100mA at 50V DC, with 20,000 detent operations minimum mechanical and electrical life. Contact resistance is 80 milliohms maximum for the circuit and 30 milliohms maximum per contact point. Insulation resistance is 1,000 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. Operating temperature range is -25°C to +85°C. Terminals have a 2.54mm grid spacing and are epoxy sealed. The switch is designed for reflow soldering, with actuator position set to 7 during process. Packaging conforms to EIA-481-D standards.
ND3-Series 8mm Process Sealed SMT DIP Rotaries
Coded Rotary Switches 16 POS COMP CODE FLUSH ACUATOR RA SMT
| NKK Switches | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | ND3FC16H | ND3FC16H |
| Product Name | 8mm Process Sealed SMT DIP Rotary | Coded Rotary Switches |
| Current Rating | 0.1 amps |