The MRF112 is a half-inch diameter, process-sealed rotary switch with a single pole and 2 to 12 position settings. It features a low-profile body designed for PCB mounting, a self-cleaning rotary contactor disk, and nonshorting (break-before-make) contact timing. The switch has a maximum electrical capacity of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 100 megohms minimum. Mechanical life is rated at 30,000 operations, with an electrical life of 10,000 operations. Operating torque ranges from 0.005 to 0.02 Nm. The housing is made of fiberglass reinforced polyamide, with phosphor bronze contacts plated in gold. The switch operates within a temperature range of -10°C to +70°C and meets IP67 sealing per IEC60529. Mounting torque is 0.686 Nm, and it includes molded-in PC terminals with a polyamide cover for cleaning compatibility.
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches SP 12 POS SCRW DRVR ACTUATED PC LOW TEMP
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRF112/328 | 2300-MRF112/328 | MRF112/328 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Current Rating | 0.4 amps |