The NDFR16H is an 8mm sealed DIP rotary switch for logic-level circuits, featuring screwdriver actuation, hexadecimal complement coding, and right-angle PCB terminals. The housing and actuator are glass fiber reinforced polyamide (UL94V-0). Contact resistance is 80 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 250V AC for 1 minute. It is rated for 100mA at 5V DC switching and 100mA at 50V DC nonswitching, with 20,000 detent operations minimum life. Nominal operating torque is 0.006 Nm, and contact timing is nonshorting. Operating temperature range is -25°C to +75°C. Terminal grid spacing is 0.100" (2.54mm) in a 3-by-3 arrangement. Terminals are epoxy-sealed and crimped for secure mounting and contamination resistance. Soldering requires the actuator to be set to position F.
ND-Series 8mm Process Sealed DIP Rotaries
SWITCH, ROTARY, 1POLE, 16 POSITION, 0.1A, 5V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Coded Rotary Switches 16 POSTION REAL CODE FLUSH ACTUATOR RA PC
| NKK Switches | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | NDFR16H | 10X8744 | NDFR16H |
| Product Name | 8mm Process Sealed DIP Rotary | Switch, Rotary, 1Pole, 16 Position, 0.1A, 5V; No. Of Switch Positions Nkk Switches | Coded Rotary Switches |
| Current Rating | 0.1 amps |