The MRB14B is a miniature PCB-mounted rotary switch with a single pole, three-throw circuit, 45° indexing, and straight PC terminals with a bracket. It features a double-flatted bushing for panel stability, totally sealed construction for contamination resistance, and break-before-make contact timing. The switch operates at a maximum logic-level capacity of 0.4VA at 28V AC/DC, with contact resistance of 80 milliohms maximum and insulation resistance of 100 megohms minimum. It has a mechanical life of 30,000 operations and an electrical life of 10,000 operations, with an operating torque of 0.04Nm. The terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grid layout. The operating temperature range is -10°C to +70°C. Panel sealing to IP67 is achievable with the optional AT535 o-ring. The shaft is brass with nickel plating, contacts are gold-plated beryllium copper and copper, and the base is polyamide. Mounting torque is 0.686Nm.
MINIATURE PCB PROCESS SEALED ROTARY
Rotary Switch 3 Position SP3T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
SWITCH, ROTARY, 1POLE, 3 POSITION, 0.1A, 28V; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:100mA; Contact Voltage AC Max:28V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches SP3T ON-ON-ON 45 DEG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB14B | 2300-MRB14B | 360-2881-ND | 10X5232 | MRB14B |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches | Switch, Rotary, 1Pole, 3 Position, 0.1A, 28V; No. Of Switch Positions Nkk Switches | Rotary Switches |
| Current Rating | 0.4 amps | 0.1 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP3T | 3 | 3 Position | ||
| Terminal Type | PC Pin | PC Pins |