The MRK112-A is a half-inch diameter, process-sealed rotary switch with a shaft actuator and PCB terminals, designed for low-voltage, low-current logic-level circuits. It features a 30° indexing pitch, nonshorting (break-before-make) contact timing, and a self-cleaning rotary contactor disk. The switch supports 2 to 12 positions with an adjustable stopper plate. It meets IP67 of IEC60529 standards for environmental sealing. Contact resistance is maximum 50 milliohms, insulation resistance is minimum 100 megohms at 500V DC, and dielectric strength is 500V AC for one minute. Electrical life is 10,000 operations minimum. The housing is zinc alloy with zinc plating, the shaft is brass with nickel plating, and contacts are phosphor bronze with gold plating. Operating temperature range is -10°C to +70°C. Mounting torque is 0.686 Nm. The switch is designed for panel mounting with bushing and includes a polyamide cover for sealing.
Half-Inch Diameter Process Sealed Rotary
Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches LO PRO SHFT 2-12 POS
SWITCH, SEALED, SP12T, 0.4VA, 28V, PANEL; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:28V; Product Range:MR Series; Illumination:Non Illuminated; RoHS Compliant: Yes
SWITCH, ROTARY, 1POLE, 12 POSITION, 0.1A, 28V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:28V; Product Range:MR Series RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRK112-A | 360-2372-ND | 2300-MRK112-A | MRK112-A | 74M3395 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches | Switch, Sealed, Sp12T, 0.4Va, 28V, Panel; No. Of Switch Positions Nkk Switches |
| Actuator Type | Knobbed Shaft | Knobbed Shaft | |||
| Current Rating | 0.4 amps | 0.1 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP12T | 2 ~ 12 | 12 Position |