NKK Switches Half-Inch Diameter Process Sealed Rotary MRAN112-BB

Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Description
Half-Inch Diameter Process Sealed Rotary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MRAN112-BB is a half-inch diameter, process-sealed rotary switch with a single pole and 12 positions, featuring a shaft actuator and PCB terminals. It has a brass shaft with nickel plating, phosphor bronze contacts with silver plating, and a dialyt phthalate base. The switch operates with a 30° indexing angle, nonshorting break-before-make contact timing, and a mechanical life of 30,000 operations. Electrical capacity is rated at 250mA at 125V AC, with contact resistance under 10 milliohms and insulation resistance over 100 megohms at 500V DC. The operating torque ranges from 0.02 to 0.07 Nm, and the device functions from -10°C to +70°C. It is not UL or CSA certified. The body depth behind the panel is between 8.2mm and 16.8mm, and the footprint matches the standardized dimensions for MRAN models. Mounting requires a 6.86 Nm torque, and the shaft is compatible with a plain black knob.

Datasheet Summary
Powered by GS/AI

The MRAN112-BB is a half-inch diameter, process-sealed rotary switch with a single pole and 12 positions, featuring a shaft actuator and PCB terminals. It has a brass shaft with nickel plating, phosphor bronze contacts with silver plating, and a dialyt phthalate base. The switch operates with a 30° indexing angle, nonshorting break-before-make contact timing, and a mechanical life of 30,000 operations. Electrical capacity is rated at 250mA at 125V AC, with contact resistance under 10 milliohms and insulation resistance over 100 megohms at 500V DC. The operating torque ranges from 0.02 to 0.07 Nm, and the device functions from -10°C to +70°C. It is not UL or CSA certified. The body depth behind the panel is between 8.2mm and 16.8mm, and the footprint matches the standardized dimensions for MRAN models. Mounting requires a 6.86 Nm torque, and the shaft is compatible with a plain black knob.

Suppliers

Company
Product
Description
Supplier Links
Half-Inch Diameter Process Sealed Rotary - MRAN112-BB - NKK Switches
Scottsdale, AZ, United States
Half-Inch Diameter Process Sealed Rotary
MRAN112-BB
Half-Inch Diameter Process Sealed Rotary MRAN112-BB
Half-Inch Diameter Process Sealed Rotary

Half-Inch Diameter Process Sealed Rotary

Supplier's Site Datasheet
Rotary Switches - 2300-MRAN112-BB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Switches
2300-MRAN112-BB
Rotary Switches 2300-MRAN112-BB
HALF-INCH DIAMETER PROCESS SEALED ROTARY

HALF-INCH DIAMETER PROCESS SEALED ROTARY

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Rotary Switches Rotary Switches
Product Number MRAN112-BB 2300-MRAN112-BB
Product Name Half-Inch Diameter Process Sealed Rotary Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12ATW01-003 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
10mm Ultra-Thin DIP Rotary - FR01FR10H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers
High Security Keylock - CKL12ATW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers