NKK Switches Selector Switch S1F

Description
SWITCH, TOGGLE, SPST, 20A, 250VAC; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:20A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TOGGLE, SPST, 20A, 250VAC; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:20A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 50026922 - Radwell International
Willingboro, NJ, United States
Selector Switch
50026922
Selector Switch 50026922
SWITCH, TOGGLE, SPST, 20A, 250VAC; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:20A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, SPST, 20A, 250VAC; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:20A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 50026922
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 450-35-523-251-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch - 4704270 - Radwell International
Allen-Bradley / Rockwell Automation
View Details