The MRK112 is a half-inch diameter, process-sealed rotary switch with one pole and 12 positions, designed for low-voltage logic circuits. It features a nonshorting (break-before-make) contact timing and a self-cleaning rotary contactor disk. The switch meets IP67 of IEC60529 for sealing and has a 30° indexing. Contact resistance is 50 milliohms maximum, insulation resistance is 100 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Electrical life is 10,000 operations minimum; mechanical life is 30,000 operations minimum. Operating torque range is 0.005 to 0.02 Nm, and temperature range is -10°C to +70°C. The shaft is brass with nickel plating, contacts are phosphor bronze with gold plating, and the base is fiberglass reinforced polyamide. It has PC terminals, a 16.0 mm body diameter, and a behind-panel depth of 17.0 mm. Mounting torque is 0.686 Nm.
Half-Inch Diameter Process Sealed Rotary
Rotary Switch 2 ~ 12 Position SP12T 0.4VA (AC/DC) 28VAC Panel Mount, Through Hole
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switches SP 2-12 POSITIONS 250mA PC TERM
HALF-INCH DIAMETER PROCESS SEALED ROTARY
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRK112 | 360-3760-ND | 2300-MRK112 | MRK112 | 10X5260 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches | Half-Inch Diameter Process Sealed Rotary Nkk Switches |
| Current Rating | 0.4 amps | ||||
| AC Voltage Rating | 28 volts | ||||
| DC Voltage Rating | 28 volts | ||||
| Positions per Pole | SP12T | 2 ~ 12 | |||
| Terminal Type | PC Pin | PC Pins |