The MRF206 is a half-inch diameter, process-sealed rotary switch with a low-profile body for PCB mounting. It has a 2-pole, 6-position design with adjustable stop settings from 2 to 6 positions and 30° indexing. Contact timing is nonshorting (break-before-make),
Half-Inch Diameter Process Sealed Rotary
HALF-INCH DIAMETER PROCESS SEALED ROTARY
Rotary Switch 2 ~ 6 Position DP6T 0.4VA (AC/DC) 28VAC Through Hole
Rotary Switches LO PROF SHFT 2-6 POS
SWITCH, ROTARY, 2POLE, 6 POSITION, 0.1A, 28V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:100mA; Contact Voltage AC Max:28V; Product Range:MR Series; Contact Voltage DC Max:28V RoHS Compliant: Yes
Switch,Miniature Rotaries,Screwdriver
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRF206 | 2300-MRF206 | 360-2371-ND | MRF206 | 10X5258 | 70192062 |
| Product Name | Half-Inch Diameter Process Sealed Rotary | Rotary Switches | Rotary Switches | Rotary Switches | Switch, Rotary, 2Pole, 6 Position, 0.1A, 28V; No. Of Switch Positions Nkk Switches | Switch,Miniature Rotaries,Screwdriver Actuated w/PC Term.,2-Pole, 2-6 Position |
| Current Rating | 0.4 amps | 0.1 amps | 0.1 amps | |||
| AC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Positions per Pole | DP6T | 2 ~ 6 | 6 Position | |||
| Terminal Type | PC Pin | PC Pins | Solder Terminals |