Miniature power level rotary switch with shaft actuation, PC-turret terminals, and SP configuration with 2 to 4 positions. Features a positive detent mechanism, nonshorting break-before-make contact timing, and self-cleaning sliding contacts. Rated for 2A at 125V AC or 1A at 30V DC resistive load. Contact resistance is 10 milliohms maximum. Mounting torque is 0.686 Nm, operating torque range is 0.03 to 0.15 Nm, and indexing is 45 degrees. Operating temperature range is -10°C to +70°C. Housing is brass with nickel plating, shaft is brass with nickel plating, and contacts are silver alloy. UL recognized when ordered with marking. Dimensions include a 12.2 mm diameter shaft and 3.1 mm terminal height. Part is supplied with an adjustable stopper plate for position setting.
Miniature Power Level Rotary
MINIATURE POWER LEVEL ROTARY
Rotary Switches DP W/ 2-4 POS LARGE KNOB YEL
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRX204-CE | 2300-MRX204-CE | MRX204-CE |
| Product Name | Miniature Power Level Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 2.0 amps | ||
| AC Voltage Rating | 125 volts |