The MRB series is a miniature, sealed rotary switch for low-voltage logic circuits. It features a double-flatted brass bushing, metal frame, and insert-molded terminals for contamination resistance. Contact rating is 0.4VA max at 28V AC/DC, with contact resistance ≤80 milliohms and insulation resistance ≥100 megohms at 500V DC. Break-before-make timing, 45° or 90° indexing, and a 0.04Nm average operating torque are standard. Terminal spacing is 2.54mm x 2.54mm for standard PCB mounting. The switch operates from -10°C to +70°C and meets IP67 with optional AT535 o-ring. Mechanical life is 30,000 cycles; electrical life is 10,000 cycles. The MRB22B-CB is a DPDT variant with ON-NONE-ON circuit, 90° indexing, straight PCB terminals with bracket, and a large black color-tipped knob.
MINIATURE PCB PROCESS SEALED ROTARY
Rotary Switches Series MRB Mini PCB, Rotaries
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | MRB22B-CB | 2300-MRB22B-CB | MRB22B-CB |
| Product Name | Miniature PCB Process Sealed Rotary | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | ||
| Current Rating | 0.4 amps | ||
| AC Voltage Rating | 28 volts |